Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.45
|
76
in stock
|
Buy Now | |
Sager
from US$9.06
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$9.99
|
126
in stock
|
Buy Now | |
element14
from US$10.25
|
76
in stock
|
Buy Now | |
Schukat Electronic
from US$9.85
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.28
|
28
in stock
|
Buy Now | |
Distrelec
from US$10.06
|
12
in stock
|
Buy Now | |
Rutronik
from US$12.20
|
-
|
Buy Now | |
Newark Electronics
from US$10.52
|
-
|
Buy Now | |
RS Americas
from US$11.01
|
-
|
Buy Now | |
Richardson RFPD
from US$9.56
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 18W |
Output Current Max | 2A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 11V |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters 11-32Vin 9Vout 2A SIP3 | Sager |
DC/DC Conv 11-32:9V 2A | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 11 ... 32V 9V 2A | Distrelec |
SwitchReg 11-32V to 9.0V 2A THT | Rutronik |
Dc-Dc Converter, 9V, 2A | Newark Electronics |
DC-DC Converter, SIP3 reg, Single Output, 2A, 9V Out, R-78B Series | RECOM Power Inc. R-78B9.0-2.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B9.0-2.0?
Additional datasheets, footprints and schematics for R-78B9.0-2.0 are listed on our Part Details page. You can also find images and similar parts to R-78B9.0-2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B9.0-2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B9.0-2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B9.0-2.0 fall under?
The R-78B9.0-2.0 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Fixed Output.
Can I view similar or alternative parts?
You can view similar parts to R-78B9.0-2.0 when available in the DC / DC Non Isolated Board Mount Converters - Fixed Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B9.0-2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B9.0-2.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78B9.0-2.0 have stock available?
Authorised distributors including Sager, Chip One Stop, element14, Farnell and Schukat Electronic have stock available or on a lead time for R-78B9.0-2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B9.0-2.0 often in real-time on the comparison pages.
What if I can't find stock of R-78B9.0-2.0?
You can fill out our help required form which you can use to request a quote for R-78B9.0-2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.