Status: | Unknown |
---|---|
Series: | R-78Bxx-2.0 Series |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.68
|
243
in stock
|
Buy Now | |
Sager
from US$9.06
|
1,338
in stock
|
Buy Now | |
element14
from US$10.34
|
652
in stock
|
Buy Now | |
Farnell
from US$11.28
|
652
in stock
|
Buy Now | |
Schukat Electronic
from US$9.84
|
419
in stock
|
Buy Now | |
Rutronik
from US$11.48
|
252
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.27
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$10.12
|
3
in stock
|
Buy Now | |
Future Electronics
from US$9.77
|
-
|
Buy Now | |
RS Americas
from US$11.82
|
-
|
Buy Now | |
Richardson RFPD
from US$9.56
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage Nom. | 5V |
Output Current Max | 2A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6.5V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78Bxx-2.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Non-Isolated DC/DC Converters 6.5-32Vin 5Vout 2A SIP3 | Sager |
DC-DC CONVERTER, 5V, 2A | element14 |
DC/DC Conv 6,5-32V:5V 2,0A SIP3 | Schukat Electronic |
SwitchReg 6.5-32V to 5.0V 2A THT | Rutronik |
Switching Regulator 6.5-32Vin 5Vout 2A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 5V, 2A | Newark Electronics |
R-78Bxx-2 Series Single Output 5 V 2 A INNOLINE DC/DC Converter - SIP-3 | Future Electronics |
DC-DC Converter, SIP3 reg, Single Output, 2A, 5V Out, R-78B Series | RECOM Power Inc. R-78B5.0-2.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B5.0-2.0?
Additional datasheets, footprints and schematics for R-78B5.0-2.0 are listed on our Part Details page. You can also find images and similar parts to R-78B5.0-2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B5.0-2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B5.0-2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B5.0-2.0 fall under?
The R-78B5.0-2.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B5.0-2.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B5.0-2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B5.0-2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B5.0-2.0 have stock available?
Authorised distributors including Sager, element14, Farnell, Schukat Electronic and Rutronik have stock available or on a lead time for R-78B5.0-2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B5.0-2.0 often in real-time on the comparison pages.
What if I can't find stock of R-78B5.0-2.0?
You can fill out our help required form which you can use to request a quote for R-78B5.0-2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.