Status: | Unknown |
---|---|
Series: | R-78B-1.5 Series |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.86
|
104
in stock
|
Buy Now | |
Sager
from US$9.84
|
550
in stock
|
Buy Now | |
Schukat Electronic
from US$10.71
|
300
in stock
|
Buy Now | |
Rutronik
from US$12.48
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.26
|
53
in stock
|
Buy Now | |
element14
from US$11.12
|
39
in stock
|
Buy Now | |
Farnell
from US$11.91
|
39
in stock
|
Buy Now | |
Future Electronics
from US$10.16
|
29
in stock
|
Buy Now | |
Distrelec
from US$11.93
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
-
|
Buy Now | |
RS Americas
from US$11.93
|
-
|
Buy Now | |
Richardson RFPD
from US$10.37
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 7.5W |
Output Voltage Nom. | 5V |
Output Current Max | 1.5A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6.5V |
Input Voltage DC Max | 18V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78B-1.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 92% |
Input Voltage Max | 18V |
Input Voltage Min | 6.5V |
Output Current | 5A |
Output Voltage | 5V |
Non-Isolated DC/DC Converters 1.5A DC/DC REG 6.5-18Vin 5Vout | Sager |
DC/DC Conv 6,5-18V:5,0V 1,5A SIP3 | Schukat Electronic |
Switching Regulator,6.5-18Vin,5Vout 1.5A | RS |
SwitchReg 6.5-18V to 5.0V 1.5A THT | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 5V, 1.5A | element14 |
R-75B Series 1.5 A 5 V Single Output INNOLINE DC/DC-Converter 90â–‘ Pins - SIP-3 | Future Electronics |
Recom DC/DC Converter 6.5 ... 18V 5V Fixed 7.5W | Distrelec |
Dc-Dc Converter, 5V, 1.5A | Newark Electronics |
Recom Switching Regulator, 6.5 - 18V Input, 5V Output, 1.5A | RECOM Power Inc. R-78B5.0-1.5L | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B5.0-1.5L?
Additional datasheets, footprints and schematics for R-78B5.0-1.5L are listed on our Part Details page. You can also find images and similar parts to R-78B5.0-1.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B5.0-1.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B5.0-1.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B5.0-1.5L fall under?
The R-78B5.0-1.5L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B5.0-1.5L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B5.0-1.5L you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B5.0-1.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B5.0-1.5L have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for R-78B5.0-1.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B5.0-1.5L often in real-time on the comparison pages.
What if I can't find stock of R-78B5.0-1.5L?
You can fill out our help required form which you can use to request a quote for R-78B5.0-1.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.