Status: | Unknown |
---|---|
Series: | R-78B-1.0 Series |
RoHS: | Unknown |
Prices starting from US$7.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.82
|
225
in stock
|
Buy Now | |
Schukat Electronic
from US$8.41
|
679
in stock
|
Buy Now | |
Sager
from US$7.95
|
376
in stock
|
Buy Now | |
Future Electronics
from US$7.84
|
299
in stock
|
Buy Now | |
Distrelec
from US$8.23
|
260
in stock
|
Buy Now | |
element14
from US$8.92
|
136
in stock
|
Buy Now | |
Farnell
from US$9.35
|
136
in stock
|
Buy Now | |
RS Americas
from US$9.19
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$9.08
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.77
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$13.85
|
6
in stock
|
Buy Now | |
Rutronik
from US$9.80
|
-
|
Buy Now | |
Newark Electronics
from US$8.75
|
-
|
Buy Now | |
Richardson RFPD
from US$8.17
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6.5V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78B-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Efficiency Max | 97% |
External Depth | 17.5mm |
External Length / Height | 11.5mm |
External Width | 8.5mm |
Input Voltage Max | 34V |
Input Voltage Min | 6.5V |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 1A |
DC/DC Conv 6.5-32V:5V 1A 5W SIP3 | Schukat Electronic |
Non-Isolated DC/DC Converters 1A DC/DC REG 6.5-34Vin 5Vout | Sager |
R-78B-1.0 Series Single Output 5 V DC/DC Converter - SIP-3 | Future Electronics |
Recom DC/DC Converter 6.5 ... 32V 5V Fixed 5W | Distrelec |
Switching Regulator R-78B5.0-1.0, 5V 1A | RS |
DC-DC CONVERTER, 5V, 1A | element14 |
DC-DC Converter, Out 5VDC, In 6.5 to 34VDC, Thru-Hole, Encapsulated, 1 | RECOM Power Inc. R-78B5.0-1.0 | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom International R-78B5.0-1.0 DC/DC Converter SIP3 6.5-34V In 5V Out | Rapid Electronics |
SwitchReg 6.5-32V to 5.0V 1A THT | Rutronik |
Dc-Dc Converter, 5V, 1A | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B5.0-1.0?
Additional datasheets, footprints and schematics for R-78B5.0-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78B5.0-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B5.0-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B5.0-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B5.0-1.0 fall under?
The R-78B5.0-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B5.0-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B5.0-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B5.0-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B5.0-1.0 have stock available?
Authorised distributors including Schukat Electronic, Sager, Future Electronics, Distrelec and RS have stock available or on a lead time for R-78B5.0-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B5.0-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78B5.0-1.0?
You can fill out our help required form which you can use to request a quote for R-78B5.0-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.