Status: | Unknown |
---|---|
Series: | R-78B-1.5 Series |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.83
|
95
in stock
|
Buy Now | |
Schukat Electronic
from US$10.70
|
322
in stock
|
Buy Now | |
Rutronik
from US$10.13
|
84
in stock
|
Buy Now | |
Sager
from US$9.84
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.25
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$11.43
|
-
|
Buy Now | |
Future Electronics
from US$11.63
|
-
|
Buy Now | |
RS Americas
from US$17.94
|
-
|
Buy Now | |
Farnell
from US$10.91
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 4.95W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1.5A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 18V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78B-1.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 88% |
Input Voltage Max | 18V |
Input Voltage Min | 4.75V |
Output Current | 1.5A |
Output Voltage | 3.3V |
DC/DC Conv 4,75-18V:3,3V 1,5A 4,95W SIP3 | Schukat Electronic |
Switching Regulator,4.75-18Vi,3.3Vo 1.5A | RS |
SwitchReg 4.75-18V to 3.3V 1.5A THT | Rutronik |
Non-Isolated DC/DC Converters 1.5A DC/DC REG 4.75-18Vin 3.3Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 3.3V, 1.5A | Newark Electronics |
R-78B-1.5 Series Single Output 3.3 V DC/DC Converter - SIP-3 | Future Electronics |
Recom Switching Regulator, 4.75 - 18V Input, 3.3V Output, 1.5A | RECOM Power Inc. R-78B3.3-1.5L | RS Americas |
DC-DC CONVERTER, 3.3V, 1.5A | Farnell |
Where can I find additional details, specifications and documents for a R-78B3.3-1.5L?
Additional datasheets, footprints and schematics for R-78B3.3-1.5L are listed on our Part Details page. You can also find images and similar parts to R-78B3.3-1.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B3.3-1.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B3.3-1.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B3.3-1.5L fall under?
The R-78B3.3-1.5L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B3.3-1.5L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B3.3-1.5L you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B3.3-1.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B3.3-1.5L have stock available?
Authorised distributors including Schukat Electronic, RS, Rutronik, Sager and Transfer Multisort Elektronik have stock available or on a lead time for R-78B3.3-1.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B3.3-1.5L often in real-time on the comparison pages.
What if I can't find stock of R-78B3.3-1.5L?
You can fill out our help required form which you can use to request a quote for R-78B3.3-1.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.