Status: | Unknown |
---|---|
Series: | R-78B-1.5 Series |
RoHS: | Unknown |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.38
|
14
in stock
|
Buy Now | |
Sager
from US$9.41
|
504
in stock
|
Buy Now | |
Rutronik
from US$11.92
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$8.98
|
122
in stock
|
Buy Now | |
Schukat Electronic
from US$10.21
|
110
in stock
|
Buy Now | |
Distrelec
from US$10.77
|
36
in stock
|
Buy Now | |
element14
from US$11.14
|
27
in stock
|
Buy Now | |
Farnell
from US$11.40
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.67
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$10.92
|
-
|
Buy Now | |
Future Electronics
from US$11.28
|
-
|
Buy Now | |
RS Americas
from US$11.88
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 4.95W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1.5A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 18V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78B-1.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Efficiency Max | 95% |
External Depth | 17.5mm |
External Length / Height | 11.5mm |
External Width | 8.5mm |
Input Voltage Max | 18V |
Input Voltage Min | 4.75V |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 1.5A |
Non-Isolated DC/DC Converters 1.5A DC/DC REG 4.75-18Vin 3.3Vout | Sager |
SwitchReg 4.75-18V to 3.3V 1.5A THT | Rutronik |
DC/DC Conv 4,75-18V:3,3V 1,5A 4,95W SIP3 | Schukat Electronic |
Recom DC/DC Converter 4.75 ... 18V 3.3V Fixed 4.95W | Distrelec |
DC-DC CONVERTER, 3.3V, 1.5A | element14 |
Switching Regulator,4.75-18Vi,3.3Vo 1.5A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 3.3V, 1.5A | Newark Electronics |
R-78B-1.5 Series Single Output 3.3 V DC/DC Converter - SIP-3 | Future Electronics |
DC-DC Converter, Out 3.3VDC, In 4.75 to 18VDC, Thru-Hole, Encapsulated, 1 | RECOM Power Inc. R-78B3.3-1.5 | RS Americas |
Where can I find additional details, specifications and documents for a R-78B3.3-1.5?
Additional datasheets, footprints and schematics for R-78B3.3-1.5 are listed on our Part Details page. You can also find images and similar parts to R-78B3.3-1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B3.3-1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B3.3-1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B3.3-1.5 fall under?
The R-78B3.3-1.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B3.3-1.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B3.3-1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B3.3-1.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B3.3-1.5 have stock available?
Authorised distributors including Sager, Rutronik, Chip One Stop, Schukat Electronic and Distrelec have stock available or on a lead time for R-78B3.3-1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B3.3-1.5 often in real-time on the comparison pages.
What if I can't find stock of R-78B3.3-1.5?
You can fill out our help required form which you can use to request a quote for R-78B3.3-1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.