Status: | Unknown |
---|---|
Series: | R-78Bxx-1.0 Series |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.79
|
No stock
|
Buy Now | |
Sager
from US$9.12
|
1,071
in stock
|
Buy Now | |
Future Electronics
from US$9.55
|
42
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.82
|
35
in stock
|
Buy Now | |
Schukat Electronic
from US$9.64
|
21
in stock
|
Buy Now | |
Rutronik
from US$11.95
|
-
|
Buy Now | |
Newark Electronics
from US$10.32
|
-
|
Buy Now | |
RS Americas
from US$10.76
|
-
|
Buy Now | |
Richardson RFPD
from US$9.36
|
-
|
Buy Now | |
Farnell
from US$7.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage Nom. | 15V |
Output Current Max | 1A |
Product Range | R-78Bxx-1.0 Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 20V |
Input Voltage DC Max | 32V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC / DC Converter Output Type | Fixed |
Non-Isolated DC/DC Converters 1A DC/DC REG 20-34Vin 15Vout | Sager |
R-78B-1.0 Series Single Output 15 V DC/DC Converter - SIP-3 | Future Electronics |
Recom DC/DC Converter 20 ... 32V 15V Fixed 15W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 20-32V:15V 1A 15W SIP3 | Schukat Electronic |
SwitchReg 20-32V to 15V 1A THT | Rutronik |
Switching Regulator 20-32Vin 15Vo 1A | RS |
Dc/Dc Converter, 15V, 1A | Newark Electronics |
Recom Switching Regulator, 20 - 32V Input, 15V Output, 1A | RECOM Power Inc. R-78B15-1.0L | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B15-1.0L?
Additional datasheets, footprints and schematics for R-78B15-1.0L are listed on our Part Details page. You can also find images and similar parts to R-78B15-1.0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B15-1.0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B15-1.0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B15-1.0L fall under?
The R-78B15-1.0L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B15-1.0L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B15-1.0L you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B15-1.0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B15-1.0L have stock available?
Authorised distributors including Sager, Future Electronics, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for R-78B15-1.0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B15-1.0L often in real-time on the comparison pages.
What if I can't find stock of R-78B15-1.0L?
You can fill out our help required form which you can use to request a quote for R-78B15-1.0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.