Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.23
|
56
in stock
|
Buy Now | |
Schukat Electronic
from US$9.15
|
400
in stock
|
Buy Now | |
Sager
from US$8.42
|
137
in stock
|
Buy Now | |
Future Electronics
from US$9.22
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.41
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$7.48
|
24
in stock
|
Buy Now | |
element14
from US$9.52
|
12
in stock
|
Buy Now | |
Farnell
from US$10.20
|
12
in stock
|
Buy Now | |
Rutronik
from US$10.67
|
-
|
Buy Now | |
Newark Electronics
from US$9.96
|
-
|
Buy Now | |
RS Americas
from US$10.65
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.5W |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
RoHS Compliant | Yes |
DC/DC Conv 20-32V:15V 1A 15W SIP3 | Schukat Electronic |
Non-Isolated DC/DC Converters 1A DC/DC REG 20-34Vin 15Vout | Sager |
Switching Regulator,20-34Vin,15Vout 1A | RS |
R-78B-1.0 Series Single Output 15 V DC/DC Converter - SIP-3 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 15V, 1A | element14 |
SwitchReg 20-32V to 15V 1A THT | Rutronik |
Dc-Dc Converter, 1.5V, 1A | Newark Electronics |
Recom Switching Regulator, 32V Input, 15V Output, 1A | RECOM Power Inc. R-78B15-1.0 | RS Americas |
Where can I find additional details, specifications and documents for a R-78B1.5-1.0?
Additional datasheets, footprints and schematics for R-78B1.5-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78B1.5-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B1.5-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B1.5-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B1.5-1.0 fall under?
The R-78B1.5-1.0 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Fixed Output.
Can I view similar or alternative parts?
You can view similar parts to R-78B1.5-1.0 when available in the DC / DC Non Isolated Board Mount Converters - Fixed Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B1.5-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B1.5-1.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78B1.5-1.0 have stock available?
Authorised distributors including Schukat Electronic, Sager, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for R-78B1.5-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B1.5-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78B1.5-1.0?
You can fill out our help required form which you can use to request a quote for R-78B1.5-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.