Status: | Unknown |
---|---|
Series: | R-78Bxx-2.0 Series |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.65
|
94
in stock
|
Buy Now | |
Sager
from US$9.30
|
1,009
in stock
|
Buy Now | |
element14
from US$10.25
|
268
in stock
|
Buy Now | |
Farnell
from US$10.98
|
268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.28
|
132
in stock
|
Buy Now | |
Rutronik
from US$11.49
|
84
in stock
|
Buy Now | |
Future Electronics
from US$9.66
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
36
in stock
|
Buy Now | |
Schukat Electronic
from US$9.85
|
33
in stock
|
Buy Now | |
Distrelec
from US$11.70
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$10.34
|
-
|
Buy Now | |
RS Americas
from US$11.22
|
-
|
Buy Now | |
Richardson RFPD
from US$9.56
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 24W |
Output Voltage Nom. | 12V |
Output Current Max | 2A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78Bxx-2.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Non-Isolated DC/DC Converters 15-32Vin 12Vout 2A SIP3 | Sager |
DC-DC CONVERTER, 12V, 2A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator 15-32Vin 12Vout 2A | RS |
SwitchReg 15-32V to 12V 2A THT | Rutronik |
R-78Bxx-2 Series Single Output 12 V 2 A INNOLINE DC/DC Converter - SIP-3 | Future Electronics |
DC/DC Conv 15-32V:12V 2,0A SIP3 | Schukat Electronic |
Recom DC/DC Converter 15 ... 32V 12V 2A | Distrelec |
Dc-Dc Converter, 1.2V, 2A | Newark Electronics |
DC-DC Converter, SIP3 reg, Single Output, 2A, 12V Out, R-78B Series | RECOM Power Inc. R-78B12-2.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78B12-2.0?
Additional datasheets, footprints and schematics for R-78B12-2.0 are listed on our Part Details page. You can also find images and similar parts to R-78B12-2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78B12-2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78B12-2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78B12-2.0 fall under?
The R-78B12-2.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78B12-2.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78B12-2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78B12-2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78B12-2.0 have stock available?
Authorised distributors including Sager, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for R-78B12-2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78B12-2.0 often in real-time on the comparison pages.
What if I can't find stock of R-78B12-2.0?
You can fill out our help required form which you can use to request a quote for R-78B12-2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.