Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.86
|
No stock
|
Buy Now | |
Rutronik
from US$10.66
|
500
in stock
|
Buy Now | |
element14
from US$8.01
|
253
in stock
|
Buy Now | |
Farnell
from US$10.17
|
253
in stock
|
Buy Now | |
Sager
from US$7.45
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.87
|
185
in stock
|
Buy Now | |
Schukat Electronic
from US$7.89
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$9.06
|
-
|
Buy Now | |
Future Electronics
from US$7.97
|
-
|
Buy Now | |
RS Americas
from US$2,708.56
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 4W |
Output Voltage Min | 3V |
Output Voltage Max | 8V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Adjustable |
Input Voltage DC Min | 6.5V |
RoHS Compliant | Yes |
SwitchReg 6.5-32V to 5.0V 0.5A SMD | Rutronik |
DC-DC CONVERTER, 3V TO 8V, SMD | element14 |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 6.5-34Vin 5Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 6,5-32V:5V 0,5A 2,5W SMD | Schukat Electronic |
Switching Regulator 6.5-32Vin 3-8Vo 0.5A | RS |
Dc/Dc Converter, 4W, 3-8V, 0.5A | Newark Electronics |
R-78AA-0.5 Series Single Output 5 V SMT DC/DC Converter | Future Electronics |
Recom Switching Regulator, 6.5 - 32V Input, 5V Output, 0.5A | RECOM Power Inc. R-78AA5.0-0.5SMD-R | RS Americas |
Where can I find additional details, specifications and documents for a R-78AA5.0-0.5SMD-R?
Additional datasheets, footprints and schematics for R-78AA5.0-0.5SMD-R are listed on our Part Details page. You can also find images and similar parts to R-78AA5.0-0.5SMD-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78AA5.0-0.5SMD-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78AA5.0-0.5SMD-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78AA5.0-0.5SMD-R fall under?
The R-78AA5.0-0.5SMD-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to R-78AA5.0-0.5SMD-R when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78AA5.0-0.5SMD-R you can contact the distributor directly for product support, shipping queries etc.
Is the R-78AA5.0-0.5SMD-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78AA5.0-0.5SMD-R have stock available?
Authorised distributors including Rutronik, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for R-78AA5.0-0.5SMD-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78AA5.0-0.5SMD-R often in real-time on the comparison pages.
What if I can't find stock of R-78AA5.0-0.5SMD-R?
You can fill out our help required form which you can use to request a quote for R-78AA5.0-0.5SMD-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.