Status: | Unknown |
---|---|
Series: | R-78AA-1.0 Series |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.04
|
8
in stock
|
Buy Now | |
Sager
from US$7.90
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.41
|
33
in stock
|
Buy Now | |
Rutronik
from US$9.77
|
-
|
Buy Now | |
Newark Electronics
from US$8.93
|
-
|
Buy Now | |
Future Electronics
from US$8.29
|
-
|
Buy Now | |
RS Americas
from US$14.08
|
-
|
Buy Now | |
element14
from US$8.69
|
-
|
Buy Now | |
Schukat Electronic
from US$8.38
|
-
|
Buy Now | |
Richardson RFPD
from US$8.11
|
-
|
Buy Now | |
Farnell
from US$9.31
|
-
|
Buy Now |
Output Power Max | 5.5W |
---|---|
Output Voltage Min | 3V |
Output Voltage Max | 5.5V |
Output Current Max | 1A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 18V |
Height | 8.8mm |
Depth | 15.3mm |
Width | 9.6mm |
Product Range | R-78AA-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 97% |
External Depth | 9.6mm |
External Length / Height | 15.3mm |
External Width | 8.8mm |
Input Voltage Max | 32V |
Input Voltage Min | 4.75V |
No. of Outputs | 1Outputs |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 1A |
Output Voltage | 3.3V |
Non-Isolated DC/DC Converters 1A DC/DC REG 4.75-18Vin 3.3Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator,4.75-18Vi,3-5.5Vo 1A | RS |
SwitchReg 4.75-18V to 3.3V 1A SMD | Rutronik |
Dc/Dc Converter, 5.5W, 3-5.5V, 1A | Newark Electronics |
R-78AA Series 1 A 3 to 5.5 V Single Adj Output SMT INNOLINE DC/DC-Converter | Future Electronics |
Recom Switching Regulator, 4.75 - 18V Input, 3.3V Output, 1A | RECOM Power Inc. R-78AA3.3-1.0SMD | RS Americas |
CONVERTER, DC/DC, 1A, 3.3V, SMD | element14 |
DC/DC-Conv 4.75-18V:3.3V 1A 3.3W SMD | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78AA3.3-1.0SMD?
Additional datasheets, footprints and schematics for R-78AA3.3-1.0SMD are listed on our Part Details page. You can also find images and similar parts to R-78AA3.3-1.0SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78AA3.3-1.0SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78AA3.3-1.0SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78AA3.3-1.0SMD fall under?
The R-78AA3.3-1.0SMD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78AA3.3-1.0SMD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78AA3.3-1.0SMD you can contact the distributor directly for product support, shipping queries etc.
Is the R-78AA3.3-1.0SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78AA3.3-1.0SMD have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Rutronik and Newark Electronics have stock available or on a lead time for R-78AA3.3-1.0SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78AA3.3-1.0SMD often in real-time on the comparison pages.
What if I can't find stock of R-78AA3.3-1.0SMD?
You can fill out our help required form which you can use to request a quote for R-78AA3.3-1.0SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.