Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
No stock
|
Buy Now | |
Future Electronics
from US$7.82
|
250
in stock
|
Buy Now | |
Sager
from US$7.45
|
250
in stock
|
Buy Now | |
element14
from US$8.21
|
88
in stock
|
Buy Now | |
Farnell
from US$10.54
|
88
in stock
|
Buy Now | |
Schukat Electronic
from US$7.89
|
65
in stock
|
Buy Now | |
Rutronik
from US$11.31
|
-
|
Buy Now | |
Newark Electronics
from US$8.10
|
-
|
Buy Now | |
RS Americas
from US$2,708.56
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 2.75W |
Output Voltage Min | 3V |
Output Voltage Max | 5.5V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Adjustable |
Input Voltage DC Max | 32V |
RoHS Compliant | Yes |
R-78AA-0.5 Series Single Output 3.3 V SMT DC/DC Converter | Future Electronics |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 4.75-34Vin 3.3Vout | Sager |
DC-DC CONVERTER, 3.3V, 0.5A | element14 |
DC/DC Conv 4,75V-32V:3,3V 0,5A 1,65W SMD | Schukat Electronic |
SwitchReg 4.75-32V to 3.3V 0.5A SMD | Rutronik |
Switching Regulator 4.75-32V 3-5.5V 0.5A | RS |
Dc-Dc Converter, Medical, 3-5.5V, 0.5A | Newark Electronics |
Recom Switching Regulator, 4.75 - 32V Input, 3.3V Output, 0.5A | RECOM Power Inc. R-78AA3.3-0.5SMD-R | RS Americas |
Where can I find additional details, specifications and documents for a R-78AA3.3-0.5SMD-R?
Additional datasheets, footprints and schematics for R-78AA3.3-0.5SMD-R are listed on our Part Details page. You can also find images and similar parts to R-78AA3.3-0.5SMD-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78AA3.3-0.5SMD-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78AA3.3-0.5SMD-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78AA3.3-0.5SMD-R fall under?
The R-78AA3.3-0.5SMD-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to R-78AA3.3-0.5SMD-R when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78AA3.3-0.5SMD-R you can contact the distributor directly for product support, shipping queries etc.
Is the R-78AA3.3-0.5SMD-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78AA3.3-0.5SMD-R have stock available?
Authorised distributors including Future Electronics, Sager, element14, Farnell and Schukat Electronic have stock available or on a lead time for R-78AA3.3-0.5SMD-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78AA3.3-0.5SMD-R often in real-time on the comparison pages.
What if I can't find stock of R-78AA3.3-0.5SMD-R?
You can fill out our help required form which you can use to request a quote for R-78AA3.3-0.5SMD-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.