Status: | Unknown |
---|---|
Series: | R-78AA-0.5 Series |
RoHS: | Unknown |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.64
|
41
in stock
|
Buy Now | |
Schukat Electronic
from US$7.72
|
481
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.04
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$8.34
|
42
in stock
|
Buy Now | |
Farnell
from US$7.87
|
28
in stock
|
Buy Now | |
Rutronik
from US$9.55
|
-
|
Buy Now | |
Newark Electronics
from US$8.10
|
-
|
Buy Now | |
Future Electronics
from US$8.51
|
-
|
Buy Now | |
RS Americas
from US$12.98
|
-
|
Buy Now | |
Sager
from US$7.66
|
-
|
Buy Now |
Output Power Max | 2.75W |
---|---|
Output Voltage Min | 3V |
Output Voltage Max | 5.5V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 32V |
Height | 8.8mm |
Depth | 15.3mm |
Width | 9.6mm |
Product Range | R-78AA-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 97% |
External Depth | 9.6mm |
External Length / Height | 15.3mm |
External Width | 8.8mm |
Input Voltage Max | 32V |
Input Voltage Min | 4.75V |
No. of Outputs | 1Outputs |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 500mA |
Output Voltage | 3.3V |
DC/DC Conv 4,75-32V:3,3V 0,5A 1,65W SMD | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator,4.75-32V,3-5.5V 0.5A | RS |
CONVERTER, DC/DC, 0.5A, 3.3V, SMD | Farnell |
SwitchReg 4.75-32V to 3.3V 0.5A SMD | Rutronik |
Dc/Dc Converter, 2.75W, 3-5.5V, 0.5A | Newark Electronics |
R-78AA-0.5 Series Single Output 3.3 V SMT DC/DC Converter | Future Electronics |
Recom Switching Regulator, 4.75 - 32V Input, 3.3V Output, 0.5A | RECOM Power Inc. R-78AA3.3-0.5SMD | RS Americas |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 4.75-34Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a R-78AA3.3-0.5SMD?
Additional datasheets, footprints and schematics for R-78AA3.3-0.5SMD are listed on our Part Details page. You can also find images and similar parts to R-78AA3.3-0.5SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78AA3.3-0.5SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78AA3.3-0.5SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78AA3.3-0.5SMD fall under?
The R-78AA3.3-0.5SMD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78AA3.3-0.5SMD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78AA3.3-0.5SMD you can contact the distributor directly for product support, shipping queries etc.
Is the R-78AA3.3-0.5SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78AA3.3-0.5SMD have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Farnell have stock available or on a lead time for R-78AA3.3-0.5SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78AA3.3-0.5SMD often in real-time on the comparison pages.
What if I can't find stock of R-78AA3.3-0.5SMD?
You can fill out our help required form which you can use to request a quote for R-78AA3.3-0.5SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.