Status: | Unknown |
---|---|
Series: | R-78-1.0 Series |
RoHS: | Unknown |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.14
|
51
in stock
|
Buy Now | |
Distrelec
from US$6.91
|
578
in stock
|
Buy Now | |
Sager
from US$6.65
|
449
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.12
|
192
in stock
|
Buy Now | |
Rutronik
from US$8.73
|
91
in stock
|
Buy Now | |
Future Electronics
from US$6.68
|
19
in stock
|
Buy Now | |
Schukat Electronic
from US$7.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$7.79
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
element14
from US$7.15
|
-
|
Buy Now | |
Richardson RFPD
from US$6.83
|
-
|
Buy Now | |
Farnell
from US$7.76
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3.3W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 18V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 7.55mm |
Height | 10.2mm |
Product Range | R-78-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 6060-1 EN 60950-1 IEC 60950-1 UL 60950-1 |
Approvals & Standards | IEC UL |
External Width | 7.55mm |
Recom DC/DC Converter 4.75 ... 18V 3.3V Fixed 3.3W | Distrelec |
Non-Isolated DC/DC Converters 1A DC/DC REG 4.75-18Vin 3.3Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
SwitchReg 4.75-18V to 3.3V 1A THT | Rutronik |
Switching Regulator,4.75-18Vin,3.3Vo 1A | RS |
R-78-xx Series Single Output 3.3 V high efficiency DC/DC Converter - SIP-3 | Future Electronics |
DC/DC Conv 4,75-18V:3,3V 1A 3,3W SIP3 | Schukat Electronic |
Dc-Dc Converter, 3.3V, 1A | Newark Electronics |
Recom Switching Regulator, 4.75 - 18V Input, 3.3V Output, 1A | RECOM Power Inc. R-783.3-1.0 | RS Americas |
DC-DC CONVERTER, 3.3V, 1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-783.3-1.0?
Additional datasheets, footprints and schematics for R-783.3-1.0 are listed on our Part Details page. You can also find images and similar parts to R-783.3-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-783.3-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-783.3-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-783.3-1.0 fall under?
The R-783.3-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-783.3-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-783.3-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-783.3-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-783.3-1.0 have stock available?
Authorised distributors including Distrelec, Sager, Chip One Stop, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for R-783.3-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-783.3-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-783.3-1.0?
You can fill out our help required form which you can use to request a quote for R-783.3-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.