Status: | Unknown |
---|---|
Series: | R-78-1.0 Series |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.16
|
158
in stock
|
Buy Now | |
Schukat Electronic
from US$7.05
|
86
in stock
|
Buy Now | |
Rutronik
from US$8.74
|
-
|
Buy Now | |
Newark Electronics
from US$7.79
|
-
|
Buy Now | |
Future Electronics
from US$6.98
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
element14
from US$7.80
|
-
|
Buy Now | |
Sager
from US$6.99
|
-
|
Buy Now | |
Farnell
from US$6.98
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2.5W |
Output Voltage Nom. | 2.5V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 18V |
DC / DC Converter Type | SIP |
Depth | 7.55mm |
Width | 11.5mm |
Height | 10.2mm |
Product Range | R-78-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 94% |
External Depth | 10.2mm |
External Length / Height | 11.5mm |
External Width | 7.55mm |
Input Voltage Max | 18V |
Input Voltage Min | 4.75V |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 1A |
Switching Regulator,4.75-18Vin,2.5Vo 1A | RS |
DC/DC Conv 4,75-18V:2,5V 1A 2,5W SIP3 | Schukat Electronic |
SwitchReg 4.75-18V to 2.5V 1A THT | Rutronik |
Dc-Dc Converter, 2.5V, 1A | Newark Electronics |
R-78-1.0 Series Single Output 2.5 V DC/DC Converter - SIP-3 | Future Electronics |
Recom Switching Regulator, 4.75 - 18V Input, 2.5V Output, 1A | RECOM Power Inc. R-782.5-1.0 | RS Americas |
Non-Isolated DC/DC Converters 1A DC/DC REG 4.75-18Vin 2.5Vout | Sager |
Where can I find additional details, specifications and documents for a R-782.5-1.0?
Additional datasheets, footprints and schematics for R-782.5-1.0 are listed on our Part Details page. You can also find images and similar parts to R-782.5-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-782.5-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-782.5-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-782.5-1.0 fall under?
The R-782.5-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-782.5-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-782.5-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-782.5-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-782.5-1.0 have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for R-782.5-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-782.5-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-782.5-1.0?
You can fill out our help required form which you can use to request a quote for R-782.5-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.