Status: | Unknown |
---|---|
Series: | R-78-0.5 Series |
RoHS: | Unknown |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
No stock
|
Buy Now | |
Schukat Electronic
from US$7.04
|
1,036
in stock
|
Buy Now | |
Chip One Stop
from US$5.82
|
452
in stock
|
Buy Now | |
Rutronik
from US$8.20
|
294
in stock
|
Buy Now | |
Sager
from US$6.65
|
126
in stock
|
Buy Now | |
element14
from US$7.32
|
4
in stock
|
Buy Now | |
Farnell
from US$7.77
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
-
|
Buy Now | |
Future Electronics
from US$8.19
|
-
|
Buy Now | |
RS Americas
from US$8.19
|
-
|
Buy Now | |
Distrelec
from US$7.39
|
-
|
Buy Now | |
Richardson RFPD
from US$6.83
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 7.5W |
Output Voltage Nom. | 15V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 7.55mm |
Height | 10.2mm |
Product Range | R-78-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 97% |
External Depth | 10.2mm |
External Length / Height | 11.5mm |
External Width | 7.55mm |
Input Voltage Max | 34V |
Input Voltage Min | 18V |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 500mA |
DC/DC Conv 18-32V:15V 0,5A 7,5W SIP3 | Schukat Electronic |
SwitchReg 18-32V to 15V 0.5A THT | Rutronik |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 18-34Vin 15Vout | Sager |
DC-DC CONVERTER, 15V, 0.5A | element14 |
Switching Regulator,18-32Vin,15Vout 0.5A | RS |
Dc-Dc Converter, 15V, 0.5A | Newark Electronics |
R-78-xx Series Single Output 15 V high efficiency DC/DC Converter - SIP-3 | Future Electronics |
Recom Switching Regulator, 18 - 32V Input, 15V Output, 0.5A | RECOM Power Inc. R-7815-0.5 | RS Americas |
Recom DC/DC Converter 18 ... 32V 15V Fixed 7.5W | Distrelec |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-7815-0.5?
Additional datasheets, footprints and schematics for R-7815-0.5 are listed on our Part Details page. You can also find images and similar parts to R-7815-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-7815-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-7815-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-7815-0.5 fall under?
The R-7815-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-7815-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-7815-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-7815-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-7815-0.5 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Rutronik, Sager and element14 have stock available or on a lead time for R-7815-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-7815-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-7815-0.5?
You can fill out our help required form which you can use to request a quote for R-7815-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.