Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.46
Output Power Max | 22W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Output Current Max | 4A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 28V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60950-1 |
Efficiency Max | 97% |
External Depth | 15mm |
External Length / Height | 32.2mm |
External Width | 9.1mm |
Input Voltage Max | 28V |
Input Voltage Min | 4.5V |
No. of Outputs | 1Outputs |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Output Current | 4A |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
DC/DC Conv 4,5-28V:2,5-5,5V 4A SIP12 | Schukat Electronic |
Dc-Dc Converter, 2.5-5.5V, 4A, Sip | Newark Electronics |
R-7 Series Single Output 3.3 V DC/DC Converter - SIP-12 | Future Electronics |
Recom 80099127 R-743.3P DC/DC Converter 4.5-28V In 3.3V Out | Rapid Electronics |
CONVERTER, DC/DC, 4A, 5.5V, SIP12 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Non-Isolated DC/DC Converters DC/DC REG 4.5-28Vin 2.5-5.5Vout | Sager |
Where can I find additional details, specifications and documents for a R-743.3P?
Additional datasheets, footprints and schematics for R-743.3P are listed on our Part Details page. You can also find images and similar parts to R-743.3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-743.3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-743.3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-743.3P fall under?
The R-743.3P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-743.3P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-743.3P you can contact the distributor directly for product support, shipping queries etc.
Is the R-743.3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-743.3P have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Rapid Electronics and element14 have stock available or on a lead time for R-743.3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-743.3P often in real-time on the comparison pages.
What if I can't find stock of R-743.3P?
You can fill out our help required form which you can use to request a quote for R-743.3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.