Status: | Unknown |
---|---|
Series: | R-7XXX Series |
RoHS: | Unknown |
Prices starting from US$22.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.66
|
24
in stock
|
Buy Now | |
Sager
from US$22.82
|
43
in stock
|
Buy Now | |
element14
from US$25.15
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$25.21
|
-
|
Buy Now | |
Future Electronics
from US$24.19
|
-
|
Buy Now | |
RS Americas
from US$27.28
|
-
|
Buy Now | |
Schukat Electronic
from US$24.17
|
-
|
Buy Now |
Output Power Max | 42W |
---|---|
Output Voltage Min | 10V |
Output Voltage Max | 14V |
Output Current Max | 3A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 28V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-7XXX Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Non-Isolated DC/DC Converters DC/DC REG 15-28Vin 10-14Vout | Sager |
DC-DC CONVERTER, 10V TO 14V, 3A | element14 |
Dc-Dc Converter, 10-14V, 3A, Sip | Newark Electronics |
R-7x Series 12 V 3 A Adjustable Output Voltage DC-DC Converter | Future Electronics |
DC-DC Converter | RS Americas |
DC/DC Conv 15-28V:10-14V 3A SIP12 | Schukat Electronic |
Where can I find additional details, specifications and documents for a R-7312D?
Additional datasheets, footprints and schematics for R-7312D are listed on our Part Details page. You can also find images and similar parts to R-7312D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-7312D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-7312D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-7312D fall under?
The R-7312D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-7312D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-7312D you can contact the distributor directly for product support, shipping queries etc.
Is the R-7312D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-7312D have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for R-7312D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-7312D often in real-time on the comparison pages.
What if I can't find stock of R-7312D?
You can fill out our help required form which you can use to request a quote for R-7312D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.