Status: | Unknown |
---|---|
Series: | R-7xxx Series |
RoHS: | Unknown |
Prices starting from US$20.40
Output Power Max | 11W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Output Current Max | 2A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 28V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-7xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Switching Regulator R-723.3P, 3.3V 2A | RS |
Dc-Dc Converter, 2.5-5.5V, 2A, Sip | Newark Electronics |
Recom Switching Regulator, 4.5 - 28V Input, 3.3V Output, 2A | RECOM Power Inc. R-723.3P | RS Americas |
DC-DC CONVERTER, 2.5V TO 5.5V, 2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Non-Isolated DC/DC Converters DC/DC REG 4.5-28Vin 2.5-5.5out | Sager |
Where can I find additional details, specifications and documents for a R-723.3P?
Additional datasheets, footprints and schematics for R-723.3P are listed on our Part Details page. You can also find images and similar parts to R-723.3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-723.3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-723.3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-723.3P fall under?
The R-723.3P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-723.3P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-723.3P you can contact the distributor directly for product support, shipping queries etc.
Is the R-723.3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-723.3P have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for R-723.3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-723.3P often in real-time on the comparison pages.
What if I can't find stock of R-723.3P?
You can fill out our help required form which you can use to request a quote for R-723.3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.