Status: | Unknown |
---|---|
Series: | R-6xxx Series |
RoHS: | Unknown |
Prices starting from US$17.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.26
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.16
|
30
in stock
|
Buy Now | |
Sager
from US$17.36
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$18.37
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$27.92
|
6
in stock
|
Buy Now | |
Distrelec
from US$21.66
|
6
in stock
|
Buy Now | |
Rutronik
from US$22.76
|
-
|
Buy Now | |
Newark Electronics
from US$18.05
|
-
|
Buy Now | |
Future Electronics
from US$19.86
|
-
|
Buy Now | |
RS Americas
from US$20.77
|
-
|
Buy Now | |
element14
from US$25.10
|
-
|
Buy Now | |
Richardson RFPD
from US$17.84
|
-
|
Buy Now | |
Farnell
from US$21.84
|
-
|
Buy Now |
Output Power Max | 30W |
---|---|
Output Voltage Min | 3.3V |
Output Voltage Max | 15V |
Output Current Max | 2A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 11V |
Input Voltage DC Max | 32V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-6xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 9V |
R-629.0P non-isolatedDC-DC,3.3-15V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Non-Isolated DC/DC Converters DC/DC REG 11-32Vin 3.3-15Vout | Sager |
DC/DC Conv 11-32V:3,3-15V 2A 18W SIP12 | Schukat Electronic |
Recom 80099029 R-629.0P DC/DC Converter 11-32V In 9V Out | Rapid Electronics |
Recom DC/DC Converter 11 ... 32V 9V Adjustable 30W | Distrelec |
SwitchReg 11-32V to 3.3-15V 2A THT | Rutronik |
Dc-Dc Converter, 3.3-15V, 2A, Sip | Newark Electronics |
R-629.0X Series 3.3 to 15 V Single Adj Output INNOLINE DC/DC-Converter - SIP-12 | Future Electronics |
DC-DC Converter, Out 9VDC, In 11 to 32VDC, Thru-Hole, Encapsulated, Switching | RECOM Power Inc. R-629.0P | RS Americas |
SWITCHING REGULATOR, 15V, 2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-629.0P?
Additional datasheets, footprints and schematics for R-629.0P are listed on our Part Details page. You can also find images and similar parts to R-629.0P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-629.0P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-629.0P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-629.0P fall under?
The R-629.0P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-629.0P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-629.0P you can contact the distributor directly for product support, shipping queries etc.
Is the R-629.0P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-629.0P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Sager, Schukat Electronic and Rapid Electronics have stock available or on a lead time for R-629.0P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-629.0P often in real-time on the comparison pages.
What if I can't find stock of R-629.0P?
You can fill out our help required form which you can use to request a quote for R-629.0P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.