Status: | Unknown |
---|---|
Series: | R-6xxx Series |
RoHS: | Unknown |
Prices starting from US$16.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.29
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.50
|
75
in stock
|
Buy Now | |
Sager
from US$16.92
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$18.39
|
29
in stock
|
Buy Now | |
Rutronik
from US$17.45
|
15
in stock
|
Buy Now | |
Richardson RFPD
from US$19.06
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$19.77
|
-
|
Buy Now | |
Future Electronics
from US$18.17
|
-
|
Buy Now | |
RS Americas
from US$20.77
|
-
|
Buy Now | |
element14
from US$18.85
|
-
|
Buy Now | |
Farnell
from US$21.28
|
-
|
Buy Now |
Output Power Max | 18W |
---|---|
Output Voltage Min | 1.8V |
Output Voltage Max | 9V |
Output Current Max | 2A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 32V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-6xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 5V |
Converter: DC/DC | Transfer Multisort Elektronik |
R-625.0P non-isolated DC-DC,1.8-9V 1W | RS |
Non-Isolated DC/DC Converters DC/DC REG 9-32Vin 1.8-9Vout | Sager |
DC/DC Conv 9-32V:1,9-9V 2A 10W SIP12 | Schukat Electronic |
SwitchReg 9-32V to 1.8-9V 2A THT | Rutronik |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Dc/Dc Converter, 18W, 1.8-9V, 2A, Sip | Newark Electronics |
R-6XX Series 2 A 5 V Single Output Through Hole DC/DC Converter | Future Electronics |
DC-DC Converter, Out 5VDC, In 9 to 32VDC, Thru-Hole, Encapsulated, Commercial | RECOM Power Inc. R-625.0P | RS Americas |
SWITCHING REGULATOR, 9V, 2A | element14 |
Where can I find additional details, specifications and documents for a R-625.0P?
Additional datasheets, footprints and schematics for R-625.0P are listed on our Part Details page. You can also find images and similar parts to R-625.0P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-625.0P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-625.0P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-625.0P fall under?
The R-625.0P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-625.0P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-625.0P you can contact the distributor directly for product support, shipping queries etc.
Is the R-625.0P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-625.0P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Sager, Schukat Electronic and Rutronik have stock available or on a lead time for R-625.0P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-625.0P often in real-time on the comparison pages.
What if I can't find stock of R-625.0P?
You can fill out our help required form which you can use to request a quote for R-625.0P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.