Status: | Unknown |
---|---|
Series: | R-6xxx Series |
RoHS: | Unknown |
Prices starting from US$17.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.39
|
No stock
|
Buy Now | |
Sager
from US$17.36
|
560
in stock
|
Buy Now | |
Schukat Electronic
from US$18.37
|
53
in stock
|
Buy Now | |
Rutronik
from US$22.76
|
15
in stock
|
Buy Now | |
Future Electronics
from US$17.87
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.16
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$21.06
|
-
|
Buy Now | |
RS Americas
from US$20.52
|
-
|
Buy Now | |
element14
from US$18.84
|
-
|
Buy Now | |
Farnell
from US$22.15
|
-
|
Buy Now |
Output Power Max | 30W |
---|---|
Output Voltage Min | 3.3V |
Output Voltage Max | 15V |
Output Current Max | 2A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 14V |
Input Voltage DC Max | 32V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-6xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 12V |
Non-Isolated DC/DC Converters DC/DC REG 14-32Vin 3.3-15Vout | Sager |
DC/DC Conv 14-32V 2A SIP12 | Schukat Electronic |
SwitchReg 14-32V to 3.3-15V 2A THT | Rutronik |
R-6 Series Single Output 12 V DC/DC Converter - SIP-12 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator,14-32Vin,3.3-15Vo 2A | RS |
Dc/Dc Converter, 30W, 3.3-15V, 2A, Sip | Newark Electronics |
Recom Switching Regulator, 14 - 32V Input, 12V Output, 2A | RECOM Power Inc. R-6212P | RS Americas |
SWITCHING REGULATOR, 15V, 2A | element14 |
Where can I find additional details, specifications and documents for a R-6212P?
Additional datasheets, footprints and schematics for R-6212P are listed on our Part Details page. You can also find images and similar parts to R-6212P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-6212P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-6212P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-6212P fall under?
The R-6212P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-6212P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-6212P you can contact the distributor directly for product support, shipping queries etc.
Is the R-6212P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-6212P have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for R-6212P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-6212P often in real-time on the comparison pages.
What if I can't find stock of R-6212P?
You can fill out our help required form which you can use to request a quote for R-6212P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.