Status: | Unknown |
---|---|
Series: | R-5xxxA Series |
RoHS: | Unknown |
Output Power Max | 16.5W |
---|---|
Output Voltage Min | 1.6V |
Output Voltage Max | 5.5V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-5xxxA Series |
SVHC | No SVHC (15-Jan-2019) |
Dc/Dc Converter, 16.5W, 1.6-5.5V, 3A, Sip | Newark Electronics |
R-5x Series 3.3 V 3 A Adjustable Output Voltage DC-DC Converter | Future Electronics |
Non-Isolated DC/DC Converters DC/DC REG 4.5-18Vin 1.6-5.5out | Sager |
Where can I find additional details, specifications and documents for a R-533.3PA?
Additional datasheets, footprints and schematics for R-533.3PA are listed on our Part Details page. You can also find images and similar parts to R-533.3PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-533.3PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-533.3PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-533.3PA fall under?
The R-533.3PA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-533.3PA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-533.3PA you can contact the distributor directly for product support, shipping queries etc.
Is the R-533.3PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-533.3PA have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for R-533.3PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-533.3PA often in real-time on the comparison pages.
What if I can't find stock of R-533.3PA?
You can fill out our help required form which you can use to request a quote for R-533.3PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.