Status: | Unknown |
---|---|
Series: | R-78E Series |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
179
in stock
|
Buy Now | |
Sager
from US$2.88
|
8,472
in stock
|
Buy Now | |
Rutronik
from US$3.55
|
6,846
in stock
|
Buy Now | |
Schukat Electronic
from US$3.06
|
2,618
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
2,273
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
688
in stock
|
Buy Now | |
element14
from US$3.65
|
683
in stock
|
Buy Now | |
Farnell
from US$3.71
|
673
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
95
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
85
in stock
|
Buy Now | |
Richardson RFPD
from US$2.97
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
Product Range | R-78E Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 28V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC / DC Converter Output Type | Fixed |
Non-Isolated DC/DC Converters 8-28Vin 5V 1.0A THRU | Sager |
SwitchReg 8-28V to 5.0V 1A THT | Rutronik |
DC/DC Conv 8-28V:5V 1A 5W SIP3 | Schukat Electronic |
R-78E-1 Series 5 W 8 to 28 Vin 5 V Output DC/DC Converter - SIP-3 | Future Electronics |
Dc/Dc Converter, 5W, 5V, 1A, Sip | Newark Electronics |
DC-DC CONVERTER, 5V, 1 A, TH | element14 |
Switching Regulator 8-28Vin 5Vo 1A | RS |
DC-DC Converter, SIP3 reg, Single Output, 1A, 5V Out, R-78E Series | RECOM Power Inc. R-78E5.0-1.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78E5.0-1.0?
Additional datasheets, footprints and schematics for R-78E5.0-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78E5.0-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E5.0-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E5.0-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E5.0-1.0 fall under?
The R-78E5.0-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78E5.0-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E5.0-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E5.0-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78E5.0-1.0 have stock available?
Authorised distributors including Sager, Rutronik, Schukat Electronic, Future Electronics and Newark Electronics have stock available or on a lead time for R-78E5.0-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E5.0-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78E5.0-1.0?
You can fill out our help required form which you can use to request a quote for R-78E5.0-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.