Status: | Unknown |
---|---|
Series: | R-78E-0.5 Series |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.51
|
15,539
in stock
|
Buy Now | |
Sager
from US$2.39
|
18,551
in stock
|
Buy Now | |
Schukat Electronic
from US$2.54
|
9,794
in stock
|
Buy Now | |
element14
from US$2.69
|
4,767
in stock
|
Buy Now | |
Farnell
from US$3.08
|
4,448
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
3,340
in stock
|
Buy Now | |
Distrelec
from US$2.61
|
1,490
in stock
|
Buy Now | |
RS
from US$2.90
|
227
in stock
|
Buy Now | |
Micros
from US$2.73
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$2.19
|
101
in stock
|
Buy Now | |
RS Americas
from US$2.83
|
50
in stock
|
Buy Now | |
Rutronik
from US$2.96
|
-
|
Buy Now | |
Rapid Electronics
from US$3.17
|
-
|
Buy Now | |
Richardson RFPD
from US$2.46
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2.5W |
Output Voltage Nom. | 5V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 28V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78E-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Non-Isolated DC/DC Converters 0.5A 5V OUT SIP VERT | Sager |
R-78E5.0 Series 500 mA Single Output 5 V DC-DC Converter - SIP-3 | Future Electronics |
DC/DC Conv 7-28:5.0V 0.5A 2,5W SIP3 | Schukat Electronic |
DC-DC CONVERTER, 5V, 0.5A | element14 |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
Recom DC/DC Converter 7 ... 28V 5V Fixed 2.5W | Distrelec |
Switching Regulator,7-28Vin,5Vout 0.5A | RS |
DC-DC Converter | Micros |
Recom Switching Regulator, 7 - 28V dc Input, 5V Output, 0.5A | RECOM Power Inc. R-78E5.0-0.5 | RS Americas |
SwitchReg 7-28V to 5.0V 0.5A THT | Rutronik |
Recom 80000046 R-78E5.0-0.5 DC/DC Converter 7-28V In 5V Out | Rapid Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78E5.0-0.5?
Additional datasheets, footprints and schematics for R-78E5.0-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78E5.0-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E5.0-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E5.0-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E5.0-0.5 fall under?
The R-78E5.0-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78E5.0-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E5.0-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E5.0-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78E5.0-0.5 have stock available?
Authorised distributors including Sager, Future Electronics, Schukat Electronic, element14 and Farnell have stock available or on a lead time for R-78E5.0-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E5.0-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78E5.0-0.5?
You can fill out our help required form which you can use to request a quote for R-78E5.0-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.