Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 500°C |
---|---|
Temperature Min | 150°C |
Output Power | 400W |
Device: soldering pot | Transfer Multisort Elektronik |
2.1" X 1.5" Soldering Pot | Newark Electronics |
Where can I find additional details, specifications and documents for a QUICK100-6CA?
Additional datasheets, footprints and schematics for QUICK100-6CA are listed on our Part Details page. You can also find images and similar parts to QUICK100-6CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUICK100-6CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUICK100-6CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUICK100-6CA fall under?
The QUICK100-6CA is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to QUICK100-6CA when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUICK100-6CA you can contact the distributor directly for product support, shipping queries etc.
Is the QUICK100-6CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUICK100-6CA have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for QUICK100-6CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUICK100-6CA often in real-time on the comparison pages.
What if I can't find stock of QUICK100-6CA?
You can fill out our help required form which you can use to request a quote for QUICK100-6CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.