Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 55W |
---|---|
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 11.5mm |
Depth | 12.44mm |
Width | 11.43mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Base Number | 08100 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 300kHz |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Output Voltage | 5.5V |
Primary Input Voltage | 14V |
Supply Voltage | 12V |
Supply Voltage Max | 14V |
Supply Voltage Min | 4.5V |
10-A, 4.5V-14V Input, Non-Isolated, Wide Output, Adjustable Power Module | Texas Instruments |
Reg Sw 10A 14Vin Adj-O Vert 5Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a PTR08100WVD .?
Additional datasheets, footprints and schematics for PTR08100WVD . are listed on our Part Details page. You can also find images and similar parts to PTR08100WVD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTR08100WVD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTR08100WVD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTR08100WVD . fall under?
The PTR08100WVD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTR08100WVD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTR08100WVD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTR08100WVD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTR08100WVD . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTR08100WVD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTR08100WVD . often in real-time on the comparison pages.
What if I can't find stock of PTR08100WVD .?
You can fill out our help required form which you can use to request a quote for PTR08100WVD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.