Output Power Max | 33W |
---|---|
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 16.51mm |
Depth | 10.41mm |
Width | 9.42mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8060 |
DC / DC Converter Mounting | Surface Mount Device |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Primary Input Voltage | 14V |
Supply Voltage | 12V |
PTR08060WVD TEXAS INSTRUMENTS | Elfaro |
Power Module, 4.5-14V, 6A, 5Sip | Newark Electronics |
6-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module | Texas Instruments |
6-A 4.5V-14V Input N on-Iso Adj Pwr Mod | Mouser Electronics |
Where can I find additional details, specifications and documents for a PTR08060WVD .?
Additional datasheets, footprints and schematics for PTR08060WVD . are listed on our Part Details page. You can also find images and similar parts to PTR08060WVD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTR08060WVD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTR08060WVD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTR08060WVD . fall under?
The PTR08060WVD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTR08060WVD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTR08060WVD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTR08060WVD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTR08060WVD . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for PTR08060WVD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTR08060WVD . often in real-time on the comparison pages.
What if I can't find stock of PTR08060WVD .?
You can fill out our help required form which you can use to request a quote for PTR08060WVD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.