Output Power Max | 90W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36V |
Height | 9mm |
Depth | 37.97mm |
Width | 22.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 12.6V |
Adjustable Output Voltage Min | 2.5V |
Base Number | 78020 |
DC / DC Converter Mounting | Through Hole |
Frequency | 550kHz |
IC Generic Number | 78020 |
Input Voltage Max | 36V |
Input Voltage Min | 7V |
No. of Outputs | 1Outputs |
No. of Pins | 7Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 12.6V |
Primary Input Voltage | 36V |
Supply Voltage | 20V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Voltage Regulator Type | Integrated Switching Regulator |
Switching Regulator,6A,Adj PTN78020WAD | RS |
Ic, Isr 6A Adj O/P, 78020 | Newark Electronics |
6-A Wide-Input Voltage Adjustable Switching Regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a PTN78020WAD .?
Additional datasheets, footprints and schematics for PTN78020WAD . are listed on our Part Details page. You can also find images and similar parts to PTN78020WAD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78020WAD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78020WAD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78020WAD . fall under?
The PTN78020WAD . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78020WAD . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78020WAD . you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78020WAD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78020WAD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PTN78020WAD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78020WAD . often in real-time on the comparison pages.
What if I can't find stock of PTN78020WAD .?
You can fill out our help required form which you can use to request a quote for PTN78020WAD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.