Output Power Max | 10W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 5.5V |
Output Current Max | 2.25A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
Height | 8.76mm |
Depth | 15.24mm |
Width | 12.7mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter Mounting | Surface Mount Device |
No. of Outputs | 1Outputs |
Output Current | 2.25A |
Output Voltage | 5.5V |
Output Voltage Nom. | 5.5V |
Power Rating | 10W |
Supply Voltage | 12V |
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module | Texas Instruments |
Dc/Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH08080WAS .?
Additional datasheets, footprints and schematics for PTH08080WAS . are listed on our Part Details page. You can also find images and similar parts to PTH08080WAS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08080WAS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08080WAS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08080WAS . fall under?
The PTH08080WAS . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08080WAS . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08080WAS . you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08080WAS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08080WAS . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PTH08080WAS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08080WAS . often in real-time on the comparison pages.
What if I can't find stock of PTH08080WAS .?
You can fill out our help required form which you can use to request a quote for PTH08080WAS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.