Status: | Unknown |
---|---|
Series: | PLT Series |
RoHS: | Unknown |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | - |
Product Range | PLT Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Plate |
External Depth | 5.1mm |
External Length / Height | 50mm |
External Width | 64mm |
For Use With | E64/10/50 Planar E Cores |
Material Grade | 3F4 |
FERRITE PLATE, I, PLT64/50/5.1-3F4 | element14 |
Where can I find additional details, specifications and documents for a PLT64/50/5-3F4?
Additional datasheets, footprints and schematics for PLT64/50/5-3F4 are listed on our Part Details page. You can also find images and similar parts to PLT64/50/5-3F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLT64/50/5-3F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT64/50/5-3F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLT64/50/5-3F4 fall under?
The PLT64/50/5-3F4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to PLT64/50/5-3F4 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLT64/50/5-3F4 you can contact the distributor directly for product support, shipping queries etc.
Is the PLT64/50/5-3F4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLT64/50/5-3F4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PLT64/50/5-3F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLT64/50/5-3F4 often in real-time on the comparison pages.
What if I can't find stock of PLT64/50/5-3F4?
You can fill out our help required form which you can use to request a quote for PLT64/50/5-3F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.