Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | - |
Product Range | E Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Plate |
External Depth | 3.8mm |
External Length / Height | 25mm |
External Width | 38mm |
For Use With | E38/8/25 Planar E Cores |
Material Grade | 3F3 |
FERRITE PLATE, I, PLT38/8/25-3F3 | element14 |
Ferrite Plate, I, Plt38/8/25-3F3 | Newark Electronics |
Where can I find additional details, specifications and documents for a PLT38/25/3.8-3F3?
Additional datasheets, footprints and schematics for PLT38/25/3.8-3F3 are listed on our Part Details page. You can also find images and similar parts to PLT38/25/3.8-3F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLT38/25/3.8-3F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT38/25/3.8-3F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLT38/25/3.8-3F3 fall under?
The PLT38/25/3.8-3F3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to PLT38/25/3.8-3F3 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLT38/25/3.8-3F3 you can contact the distributor directly for product support, shipping queries etc.
Is the PLT38/25/3.8-3F3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLT38/25/3.8-3F3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PLT38/25/3.8-3F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLT38/25/3.8-3F3 often in real-time on the comparison pages.
What if I can't find stock of PLT38/25/3.8-3F3?
You can fill out our help required form which you can use to request a quote for PLT38/25/3.8-3F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.