Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Polymer |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 8mm |
ESR | 63mohm |
Height | 7mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Polyester Aluminum, 15Uf, 50V, 20%, Smd | Newark Electronics |
Capacitor, Aluminum Organic, Cap 15 uF, Tol 20%, Vol-Rtg 50 VDC, SMT, 8x7 mm | Nichicon PCV1H150MCL1GS | RS Americas |
Aluminum Polymer Capacitor, 15 uF, 50 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PCV1H150MCL1GS?
Additional datasheets, footprints and schematics for PCV1H150MCL1GS are listed on our Part Details page. You can also find images and similar parts to PCV1H150MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCV1H150MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCV1H150MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCV1H150MCL1GS fall under?
The PCV1H150MCL1GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PCV1H150MCL1GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCV1H150MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the PCV1H150MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCV1H150MCL1GS have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for PCV1H150MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCV1H150MCL1GS often in real-time on the comparison pages.
What if I can't find stock of PCV1H150MCL1GS?
You can fill out our help required form which you can use to request a quote for PCV1H150MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.