Aluminium Polymer Capacitors
Parts from Aluminium Polymer Capacitors Category
CAP, 120µF, 6.3V, 20%, 2917; Capacitance:120µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.007ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Height:1.9mmRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 4V, SMD; Capacitance:100µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Height:1.9mm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap GX Series; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap LX Series; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap LX Series; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Height:1.9mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 2V, SMD; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap LX Series; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Height:1.9mm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 560UF, 20%, 2V, SMD; Capacitance:560µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap LX Series; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 6.3V, SMD; Capacitance:56µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SL Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Height:1.9mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 2V, SMD; Capacitance:220µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Height:1.9mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 2V, SMD; Capacitance:270µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Height:1.9mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 2.5V, SMD; Capacitance:180µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Height:1.9mmRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 4V 20%; Capacitance:560µF; Voltage Rating:4V; AE Capacitor Case:Radial Can; Product Range:PSA Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes
CAP, 15µF, 100V; Capacitance:15µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 15µF, 100V; Capacitance:15µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes