Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
510
in stock
|
Buy Now | |
element14
from US$1.05
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
510
in stock
|
Buy Now | |
RS Americas
from US$122.95
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$43.42
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$77.59
|
-
|
Buy Now | |
TTI Europe
from US$116.28
|
-
|
Buy Now | |
Sager
from US$114.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 70mm |
External Depth - Metric | 50mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 2.76" |
External Depth - Imperial | 1.97" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Wall Thickness | 1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
For Use With | Single channel I/O modules |
PCB Type | 4 Channel I/O Rack |
Size | 4.5 x 3.5 in |
Thickness | 2.2" |
I/O Module Rack, 22 Modules, 5VDC/15/24VDC, 5A Fuse | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Modules | 4 |
---|---|
Supply Voltage VDC | 24V |
Current Rating | - |
Product Range | - |
Accessory Type | 4 Position Mounting Board |
External Depth | 55.9mm |
External Width | 88.9mm |
Length | 114.3mm |
Mounting Board, 4, 4, Screw Terminals | Sensata - Crydom PB4 | RS Americas |
MOUNTG BOARD FOR DIGITAL I/O M | TTI Europe |
Relay Sockets & Hardware MOUNT BOARD 4 POS | Sager |
Input/Output Module Mounting B | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35.05mm |
External Width - Metric | 70mm |
External Depth - Metric | 50mm |
Body Color | Black |
RoHS Compliant | Yes |
BOX, POTTING, ABS, BLACK | element14 |
Enclosure, Potting Box, Plastic, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PB4?
Additional datasheets, footprints and schematics for PB4 are listed on our Part Details page. You can also find images and similar parts to PB4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB4 fall under?
The PB4 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PB4 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB4 you can contact the distributor directly for product support, shipping queries etc.
Is the PB4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB4 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for PB4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB4 often in real-time on the comparison pages.
What if I can't find stock of PB4?
You can fill out our help required form which you can use to request a quote for PB4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.