Input / Output Module Boards
Parts from Input / Output Module Boards Category
I/O MODULE BOARD, 96 MODULE; No. of Modules:96; Supply Voltage VDC:-; Current Rating:-; Product Range:- RoHS Compliant: Yes
BREAKOUT BOARD; No. of Modules:32; Supply Voltage VDC:-; Current Rating:150mA; Product Range:-; Accessory Type:Breakout Board; External Depth:18.29mm; External Width:82.55mm; For Use With:Opto22 SNAP-AIMA-32 and SNAP-AIMA-32-FM RoHS Compliant: Yes
BREAKOUT BOARD; No. of Modules:32; Supply Voltage VDC:-; Current Rating:150mA; Product Range:-; Accessory Type:Breakout Board; External Depth:18.29mm; External Width:82.55mm; For Use With:Opto22 SNAP PAC Systems; Length:90.17mm RoHS Compliant: Yes
I/O RACK; No. of Modules:-; Supply Voltage VDC:32V; Current Rating:250mA; Product Range:-; Accessory Type:Breakout Board; For Use With:Opto22 SNAP PAC Systems RoHS Compliant: Yes
I/O MODULE BOARD, 16 MODULE, 24V; No. of Modules:16; Supply Voltage VDC:24V; Current Rating:-; Product Range:- RoHS Compliant: NA