Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
69,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,670
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,850
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 602V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 418V |
Breakdown Voltage Max | 462V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
P6SMB Series 5 W 462 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 440VBR 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 440V SMB | Rutronik |
DIODE, TVS, 440V, 600W, UNI, 5%, SMB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode: TVS | Transfer Multisort Elektronik |
DIO TVS VBD 440V 600W UNIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB440A?
Additional datasheets, footprints and schematics for P6SMB440A are listed on our Part Details page. You can also find images and similar parts to P6SMB440A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB440A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB440A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB440A fall under?
The P6SMB440A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB440A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB440A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB440A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB440A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Distrelec have stock available or on a lead time for P6SMB440A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB440A often in real-time on the comparison pages.
What if I can't find stock of P6SMB440A?
You can fill out our help required form which you can use to request a quote for P6SMB440A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.