Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
240,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
46,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
16,660
in stock
|
Buy Now | |
element14
from US$0.14
|
16,660
in stock
|
Buy Now | |
Farnell
from US$0.14
|
16,660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
14,295
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30.8V |
Clamping Voltage Vc Max | 49.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 34.2V |
Breakdown Voltage Max | 37.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 37.8V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 12.6A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 30.8V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30.8V |
Clamping Voltage Vc Max | 49.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 34.2V |
Breakdown Voltage Max | 37.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
600W 36VBR 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 30.8V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 30.8V, UNIDIR, DO-214AA | element14 |
TVS-DIODE UNI 0,6KW 36V SMB | Rutronik |
P6SMB Series 600 W 49.9 Vcl Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 30.8V, 12.2A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode: TVS | Transfer Multisort Elektronik |
DIO TVS VBD 36V 600W UNIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB36A?
Additional datasheets, footprints and schematics for P6SMB36A are listed on our Part Details page. You can also find images and similar parts to P6SMB36A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB36A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB36A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB36A fall under?
The P6SMB36A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB36A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB36A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB36A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB36A have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for P6SMB36A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB36A often in real-time on the comparison pages.
What if I can't find stock of P6SMB36A?
You can fill out our help required form which you can use to request a quote for P6SMB36A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.