Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
6,680
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,680
in stock
|
Buy Now | |
element14
from US$0.21
|
6,680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
5,040
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 300V |
Clamping Voltage Vc Max | 482V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 332V |
Breakdown Voltage Max | 368V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
600W 350VBR 5% BI DO214AA | TTI Europe |
Tvs Diode, Bidir, 300V, 600W, Do-214Aa | Newark Electronics |
TVS DIODE, BIDIR, 300V, 600W, DO-214AA | element14 |
Littelfuse TVS Diode, Bi-Directional, 300V, 1.7A, DO-214AA | Distrelec |
P6SMB Series 332 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 350V 600W BIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB350CA?
Additional datasheets, footprints and schematics for P6SMB350CA are listed on our Part Details page. You can also find images and similar parts to P6SMB350CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB350CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB350CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB350CA fall under?
The P6SMB350CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB350CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB350CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB350CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB350CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for P6SMB350CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB350CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB350CA?
You can fill out our help required form which you can use to request a quote for P6SMB350CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.