Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
24,520
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
42,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.0220
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
24,520
in stock
|
Buy Now | |
element14
from US$0.17
|
24,520
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,277
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 600W, 25.6V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 25.6V, BIDIR, DO-214AA | element14 |
P6SMB Series 41.4 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 30V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 25.6V, 14.7A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
600W 30VBR 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB30CA?
Additional datasheets, footprints and schematics for P6SMB30CA are listed on our Part Details page. You can also find images and similar parts to P6SMB30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB30CA fall under?
The P6SMB30CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB30CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB30CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB30CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB30CA have stock available?
Authorised distributors including Schukat Electronic, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for P6SMB30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB30CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB30CA?
You can fill out our help required form which you can use to request a quote for P6SMB30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.