Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,880
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
39,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,285
in stock
|
Buy Now | |
element14
from US$0.20
|
2,285
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 214V |
Clamping Voltage Vc Max | 344V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 237V |
Breakdown Voltage Max | 263V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 237V to 263V |
Peak Pulse Current Ippm | 1.8A |
Power Dissipation Pd | 600W |
P6SMB Series 5 W 263 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Diode TVS Uni-Directional 214V 600W SMB | RS |
Littelfuse TVS Diode, Uni-Directional, 214V, 1.8A, DO-214AA | Distrelec |
600W 250VBR 5% UNI DO214AA | TTI Europe |
Transient Voltage Suppressor, Tvs, P6Smb Series, Unidirectional, 214 V, Do-214Aa, 2, 237 V Rohs Compliant: Yes |Littelfuse P6SMB250A | Newark Electronics |
DIODE, TVS, 250V, 600W, UN, 5%, SMB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 250V 600W UNIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB250A?
Additional datasheets, footprints and schematics for P6SMB250A are listed on our Part Details page. You can also find images and similar parts to P6SMB250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB250A fall under?
The P6SMB250A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB250A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB250A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB250A have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for P6SMB250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB250A often in real-time on the comparison pages.
What if I can't find stock of P6SMB250A?
You can fill out our help required form which you can use to request a quote for P6SMB250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.