Status: | Unknown |
---|---|
Series: | P6SMB series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P6SMB series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 185V |
Clamping Voltage Vc Max | 328V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 209V |
Breakdown Voltage Max | 231V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
P6SMB Series 600 W 209 V 328 Vcl Bidirectional Surface Mount TVS Diode -DO-214AA | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 185V, 1.9A, DO-214AA | Distrelec |
600W 220VBR 5% BI DO214AA | TTI Europe |
Tvs Diode, 600W, 185V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 185V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a P6SMB220CA?
Additional datasheets, footprints and schematics for P6SMB220CA are listed on our Part Details page. You can also find images and similar parts to P6SMB220CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB220CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB220CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB220CA fall under?
The P6SMB220CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB220CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB220CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB220CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB220CA have stock available?
Authorised distributors including Future Electronics, Distrelec, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for P6SMB220CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB220CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB220CA?
You can fill out our help required form which you can use to request a quote for P6SMB220CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.