Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
36,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
33,700
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
24,000
in stock
|
Buy Now | |
element14
from US$0.17
|
10,240
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,240
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,970
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 18.9V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 25A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 15.3V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 17.1V to 18.9V |
Peak Pulse Current Ippm | 24.2A |
Power Dissipation Pd | 600W |
P6SMB Series 15.3 V 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 18VBR 5% UNI DO214AA | TTI Europe |
DIODE, TVS, 18V, 600W, UNID, 5%, SMB | element14 |
Littelfuse TVS Diode, Uni-Directional, 15.3V, 24.2A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vbd 18V 600W Unidir Smb |Bourns P6SMB18A. | Newark Electronics |
Where can I find additional details, specifications and documents for a P6SMB18A?
Additional datasheets, footprints and schematics for P6SMB18A are listed on our Part Details page. You can also find images and similar parts to P6SMB18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB18A fall under?
The P6SMB18A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB18A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB18A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB18A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB18A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Schukat Electronic and TTI Europe have stock available or on a lead time for P6SMB18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB18A often in real-time on the comparison pages.
What if I can't find stock of P6SMB18A?
You can fill out our help required form which you can use to request a quote for P6SMB18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.