Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,677
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
7,500
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,677
in stock
|
Buy Now | |
element14
from US$0.21
|
4,677
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,110
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 495V |
Clamping Voltage Vc Max | 760V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 522.5V |
Breakdown Voltage Max | 577.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 522.5V to 577.5V |
Peak Pulse Current Ippm | 500mA |
Power Dissipation Pd | 3.3W |
400W 550VBR 5% UNI DO214AC | TTI Europe |
Diode, Tvs, 400W, 550V, Uni, 5%, Sma | Newark Electronics |
DIODE, TVS, 400W, 550V, UNI, 5%, SMA | element14 |
TVS DIODE UNI 0,4KW 550V SMA | Rutronik |
TVS Diode Single Uni-Dir 495V 400W 2-Pin SMA T/R | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 550V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA550A?
Additional datasheets, footprints and schematics for P4SMA550A are listed on our Part Details page. You can also find images and similar parts to P4SMA550A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA550A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA550A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA550A fall under?
The P4SMA550A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA550A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA550A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA550A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA550A have stock available?
Authorised distributors including TTI Europe, Distrelec, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for P4SMA550A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA550A often in real-time on the comparison pages.
What if I can't find stock of P4SMA550A?
You can fill out our help required form which you can use to request a quote for P4SMA550A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.