Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
60,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
19,700
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,155
in stock
|
Buy Now | |
element14
from US$0.15
|
8,155
in stock
|
Buy Now | |
Farnell
from US$0.15
|
8,155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
4,960
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | P4SMA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 53.9V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 37.1V |
Breakdown Voltage Max | 41V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 37.1V to 41V |
Peak Pulse Current Ippm | 7.6A |
Power Dissipation Pd | 3.3W |
400W 39VBR 5% BI DO214AC | TTI Europe |
Diode, Tvs, 400W, 39V, Bi, 5%, Sma | Newark Electronics |
DIODE, TVS, 400W, 39V, BI, 5%, SMA | element14 |
Littelfuse TVS Diode, Bi-Directional, 33.3V, 7.6A, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bidirect TVS Diode 400W peak 39V DO214AC | RS |
DIO TVS VBD 39V 400W BIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA39CA?
Additional datasheets, footprints and schematics for P4SMA39CA are listed on our Part Details page. You can also find images and similar parts to P4SMA39CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA39CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA39CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA39CA fall under?
The P4SMA39CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA39CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA39CA you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA39CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA39CA have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for P4SMA39CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA39CA often in real-time on the comparison pages.
What if I can't find stock of P4SMA39CA?
You can fill out our help required form which you can use to request a quote for P4SMA39CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.