Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
4,121
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
6,100
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
4,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,121
in stock
|
Buy Now | |
element14
from US$0.13
|
4,121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
395
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P4SMA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 17.1V to 18.9V |
Peak Pulse Current Ippm | 16.1A |
Power Dissipation Pd | 3.3W |
400W 18VBR 5% UNI DO214AC | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 15.3V, 16.1A, DO-214AC | Distrelec |
Diode, Tvs, 400W, 18V, Uni, 5%, Sma | Newark Electronics |
DIODE, TVS, 400W, 18V, UNI, 5%, SMA | element14 |
P4SMA Series 3.3 W 18.9 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 18V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA18A?
Additional datasheets, footprints and schematics for P4SMA18A are listed on our Part Details page. You can also find images and similar parts to P4SMA18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA18A fall under?
The P4SMA18A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA18A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA18A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA18A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA18A have stock available?
Authorised distributors including Farnell, Schukat Electronic, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for P4SMA18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA18A often in real-time on the comparison pages.
What if I can't find stock of P4SMA18A?
You can fill out our help required form which you can use to request a quote for P4SMA18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.