Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$304.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$304.50
|
5
in stock
|
Buy Now |
Temperature Max | 750°F |
---|---|
Output Power | 250W |
Body Material | Cast iron crucibles |
Depth | 1.75" |
Power Rating | 250W |
Solder Capacity | 2.25lb |
RoHS Compliant | Yes |
Solder Pot | Newark Electronics |
Where can I find additional details, specifications and documents for a P3600?
Additional datasheets, footprints and schematics for P3600 are listed on our Part Details page. You can also find images and similar parts to P3600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3600 fall under?
The P3600 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to P3600 when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3600 you can contact the distributor directly for product support, shipping queries etc.
Is the P3600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P3600 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P3600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3600 often in real-time on the comparison pages.
What if I can't find stock of P3600?
You can fill out our help required form which you can use to request a quote for P3600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.