Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Terminals | SMD |
Sensitivity | ± 1.5% |
Response Time | 5s |
Operating Temperature Min | -50°C |
Operating Temperature Max | 150°C |
Sensing Accuracy | 1.5% |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | 180pF |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | 1.5% RH |
Humidity Sensor Type | Capacitive |
Operating Temperature Range | -50°C to +150°C |
Where can I find additional details, specifications and documents for a P14 SMD-G?
Additional datasheets, footprints and schematics for P14 SMD-G are listed on our Part Details page. You can also find images and similar parts to P14 SMD-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P14 SMD-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P14 SMD-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P14 SMD-G fall under?
The P14 SMD-G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to P14 SMD-G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P14 SMD-G you can contact the distributor directly for product support, shipping queries etc.
Is the P14 SMD-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P14 SMD-G have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for P14 SMD-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P14 SMD-G often in real-time on the comparison pages.
What if I can't find stock of P14 SMD-G?
You can fill out our help required form which you can use to request a quote for P14 SMD-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.