Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | - |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Sic Schottky Diode, 650V, 8A, To-263 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 8A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a NXPSC08650BJ?
Additional datasheets, footprints and schematics for NXPSC08650BJ are listed on our Part Details page. You can also find images and similar parts to NXPSC08650BJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXPSC08650BJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXPSC08650BJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXPSC08650BJ fall under?
The NXPSC08650BJ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to NXPSC08650BJ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXPSC08650BJ you can contact the distributor directly for product support, shipping queries etc.
Is the NXPSC08650BJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXPSC08650BJ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NXPSC08650BJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXPSC08650BJ often in real-time on the comparison pages.
What if I can't find stock of NXPSC08650BJ?
You can fill out our help required form which you can use to request a quote for NXPSC08650BJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.