Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 4A |
Total Capacitive Charge Qc | - |
Diode Case Style | TO-252 |
No. of Pins | 2 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Sic Schottky Diode, Single, 4A, To-252 | Newark Electronics |
SIC SCHOTTKY DIODE, SINGLE, 4A, TO-252 | element14 |
Where can I find additional details, specifications and documents for a NXPSC04650DJ?
Additional datasheets, footprints and schematics for NXPSC04650DJ are listed on our Part Details page. You can also find images and similar parts to NXPSC04650DJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXPSC04650DJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXPSC04650DJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXPSC04650DJ fall under?
The NXPSC04650DJ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to NXPSC04650DJ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXPSC04650DJ you can contact the distributor directly for product support, shipping queries etc.
Is the NXPSC04650DJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXPSC04650DJ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NXPSC04650DJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXPSC04650DJ often in real-time on the comparison pages.
What if I can't find stock of NXPSC04650DJ?
You can fill out our help required form which you can use to request a quote for NXPSC04650DJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.